Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215816472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 93mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 93mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215816472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215816472E3-ND
Aluminum Electrolytic Capacitors MAL215816472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 93mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 93mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215816472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215816472E3
Capacitors - Aluminum Electrolytic Capacitors MAL215816472E3
CAP ALUM 4700UF 20% 25V SNAP

CAP ALUM 4700UF 20% 25V SNAP

Supplier's Site
4700 25V 22X30Mm 105 5000H Vishay - 22M6949 - Newark, An Avnet Company
Chicago, IL, United States
4700 25V 22X30Mm 105 5000H Vishay
22M6949
4700 25V 22X30Mm 105 5000H Vishay 22M6949
4700 25V 22x30mm 105 5000h

4700 25V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215816472E3-ND MAL215816472E3 22M6949
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 25V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details