Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215815822E3

Description
8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215815822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215815822E3-ND
Aluminum Electrolytic Capacitors MAL215815822E3-ND
8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 5000 Hrs @ 105°C

8200µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215815822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215815822E3
Capacitors - Aluminum Electrolytic Capacitors MAL215815822E3
CAP ALUM 8200UF 20% 16V SNAP

CAP ALUM 8200UF 20% 16V SNAP

Supplier's Site
8200 16V 22X30Mm 105 5000H Vishay - 22M6947 - Newark, An Avnet Company
Chicago, IL, United States
8200 16V 22X30Mm 105 5000H Vishay
22M6947
8200 16V 22X30Mm 105 5000H Vishay 22M6947
8200 16V 22x30mm 105 5000h

8200 16V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215815822E3-ND MAL215815822E3 22M6947
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 8200 16V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details