Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215812122E3

Description
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 291mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 291mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215812122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215812122E3-ND
Aluminum Electrolytic Capacitors MAL215812122E3-ND
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 291mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 291mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215812122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215812122E3
Capacitors - Aluminum Electrolytic Capacitors MAL215812122E3
CAP ALUM 1200UF 20% 80V SNAP

CAP ALUM 1200UF 20% 80V SNAP

Supplier's Site
1200 80V 22X30Mm 105 5000H Vishay - 22M6941 - Newark, An Avnet Company
Chicago, IL, United States
1200 80V 22X30Mm 105 5000H Vishay
22M6941
1200 80V 22X30Mm 105 5000H Vishay 22M6941
1200 80V 22x30mm 105 5000h

1200 80V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215812122E3-ND MAL215812122E3 22M6941
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 80V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details