Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215777101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215777101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215777101E3-ND
Aluminum Electrolytic Capacitors MAL215777101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2Ohm @ 100Hz 5000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
100 450V 25X30Mm 85 5000H Vishay - 22M6911 - Newark, An Avnet Company
Chicago, IL, United States
100 450V 25X30Mm 85 5000H Vishay
22M6911
100 450V 25X30Mm 85 5000H Vishay 22M6911
100 450V 25x30mm 85 5000h

100 450V 25x30mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215777101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215777101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215777101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215777101E3-ND 22M6911 MAL215777101E3
Product Name Aluminum Electrolytic Capacitors 100 450V 25X30Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details