Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215776821E3

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 315mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 315mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215776821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215776821E3-ND
Aluminum Electrolytic Capacitors MAL215776821E3-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 315mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 315mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
820 400V 35X60Mm 85 5000H Vishay - 22M6909 - Newark, An Avnet Company
Chicago, IL, United States
820 400V 35X60Mm 85 5000H Vishay
22M6909
820 400V 35X60Mm 85 5000H Vishay 22M6909
820 400V 35x60mm 85 5000h

820 400V 35x60mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215776821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215776821E3
Capacitors - Aluminum Electrolytic Capacitors MAL215776821E3
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215776821E3-ND 22M6909 MAL215776821E3
Product Name Aluminum Electrolytic Capacitors 820 400V 35X60Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details