Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215773681E3

Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215773681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215773681E3-ND
Aluminum Electrolytic Capacitors MAL215773681E3-ND
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 85°C

680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 350mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
680 250V 35X30Mm 85 5000H Vishay - 22M6897 - Newark, An Avnet Company
Chicago, IL, United States
680 250V 35X30Mm 85 5000H Vishay
22M6897
680 250V 35X30Mm 85 5000H Vishay 22M6897
680 250V 35x30mm 85 5000h

680 250V 35x30mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215773681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215773681E3
Capacitors - Aluminum Electrolytic Capacitors MAL215773681E3
CAP ALUM 680UF 20% 250V SNAP

CAP ALUM 680UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215773681E3-ND 22M6897 MAL215773681E3
Product Name Aluminum Electrolytic Capacitors 680 250V 35X30Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details