Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215772391E3

Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215772391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215772391E3-ND
Aluminum Electrolytic Capacitors MAL215772391E3-ND
390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 5000 Hrs @ 85°C

390µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 650mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
390 200V 22X30Mm 85 5000H Vishay - 22M6884 - Newark, An Avnet Company
Chicago, IL, United States
390 200V 22X30Mm 85 5000H Vishay
22M6884
390 200V 22X30Mm 85 5000H Vishay 22M6884
390 200V 22x30mm 85 5000h

390 200V 22x30mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215772391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215772391E3
Capacitors - Aluminum Electrolytic Capacitors MAL215772391E3
CAP ALUM 390UF 20% 200V SNAP

CAP ALUM 390UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215772391E3-ND 22M6884 MAL215772391E3
Product Name Aluminum Electrolytic Capacitors 390 200V 22X30Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details