Vishay Precision Group Aluminum Electrolytic Capacitors MAL215759101E3

Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.67Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.67Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4709PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4709PHBK-ND
Aluminum Electrolytic Capacitors 4709PHBK-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.67Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.67Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215759101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215759101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215759101E3
CAP ALUM 100UF 20% 500V SNAP

CAP ALUM 100UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL215759101E3
Aluminum Electrolytic Capacitors - Snap In MAL215759101E3
Aluminum Electrolytic Capacitors - Snap In 100uF 500V 22x35

Aluminum Electrolytic Capacitors - Snap In 100uF 500V 22x35

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 22 Mm, 1.339 Ohm Rohs Compliant Vishay - 51Y4969 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 22 Mm, 1.339 Ohm Rohs Compliant Vishay
51Y4969
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 22 Mm, 1.339 Ohm Rohs Compliant Vishay 51Y4969
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 500 V, 22 mm, 1.339 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 500 V, 22 mm, 1.339 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4709PHBK-ND MAL215759101E3 MAL215759101E3 51Y4969
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 500 V, 22 Mm, 1.339 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers