Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215757689E3

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215757689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215757689E3-ND
Aluminum Electrolytic Capacitors MAL215757689E3-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.8Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm - 886-MAL215757689E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm
886-MAL215757689E3
VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm 886-MAL215757689E3
VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm

VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 68 F, 20%, 450 V, 22 Mm, 1.23 Ohm Rohs Compliant Vishay - 98K6894 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 68 F, 20%, 450 V, 22 Mm, 1.23 Ohm Rohs Compliant Vishay
98K6894
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 68 F, 20%, 450 V, 22 Mm, 1.23 Ohm Rohs Compliant Vishay 98K6894
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F, 20%, 450 V, 22 mm, 1.23 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F, 20%, 450 V, 22 mm, 1.23 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215757689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215757689E3
Capacitors - Aluminum Electrolytic Capacitors MAL215757689E3
CAP ALUM 68UF 20% 450V SNAP

CAP ALUM 68UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215757689E3-ND 886-MAL215757689E3 98K6894 MAL215757689E3
Product Name Aluminum Electrolytic Capacitors VISHAY MAL215757689E3 Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 68 F,20%, 450 V, 22 mm, 1.23 ohm Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 68 F, 20%, 450 V, 22 Mm, 1.23 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details