Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215756829E3

Description
82µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.5Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
82µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.5Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215756829E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215756829E3-ND
Aluminum Electrolytic Capacitors MAL215756829E3-ND
82µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.5Ohm @ 100Hz 5000 Hrs @ 85°C

82µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.5Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
82 400V 22X25Mm 85 5000H Vishay - 97C4599 - Newark, An Avnet Company
Chicago, IL, United States
82 400V 22X25Mm 85 5000H Vishay
97C4599
82 400V 22X25Mm 85 5000H Vishay 97C4599
82 400V 22x25mm 85 5000h

82 400V 22x25mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215756829E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215756829E3
Capacitors - Aluminum Electrolytic Capacitors MAL215756829E3
CAP ALUM 82UF 20% 400V SNAP

CAP ALUM 82UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215756829E3-ND 97C4599 MAL215756829E3
Product Name Aluminum Electrolytic Capacitors 82 400V 22X25Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details