Vishay Precision Group Aluminium Capacitors MAL215753221E3

Description
Vishay MAL215753221E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215753221E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3210418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3210418
Aluminium Capacitors 3210418
Vishay MAL215753221E3 Capacitor

Vishay MAL215753221E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215753221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215753221E3-ND
Aluminum Electrolytic Capacitors MAL215753221E3-ND
220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 85°C

220µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.08Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay - 18C4773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay
18C4773
Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay 18C4773
CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 250V; Capacitance:220µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215753221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215753221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215753221E3
CAP ALUM 220UF 20% 250V SNAP

CAP ALUM 220UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3210418 MAL215753221E3-ND 18C4773 MAL215753221E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 250V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers