Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215753152E3

Description
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4351PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4351PHBK-ND
Aluminum Electrolytic Capacitors 4351PHBK-ND
1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm 5000 Hrs @ 85°C

1500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215753152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215753152E3
Capacitors - Aluminum Electrolytic Capacitors MAL215753152E3
CAP ALUM 1500UF 20% 250V SNAP

CAP ALUM 1500UF 20% 250V SNAP

Supplier's Site
Capacitor Alum Elec, 1500Uf, 250V; Capacitance Vishay - 18C4772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1500Uf, 250V; Capacitance Vishay
18C4772
Capacitor Alum Elec, 1500Uf, 250V; Capacitance Vishay 18C4772
CAPACITOR ALUM ELEC, 1500UF, 250V; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1500UF, 250V; Capacitance:1500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4351PHBK-ND MAL215753152E3 18C4772
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1500Uf, 250V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details