Vishay Precision Group Aluminium Capacitors MAL215752222E3

Description
Vishay MAL215752222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215752222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3210402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3210402
Aluminium Capacitors 3210402
Vishay MAL215752222E3 Capacitor

Vishay MAL215752222E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215752222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215752222E3-ND
Aluminum Electrolytic Capacitors MAL215752222E3-ND
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215752222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215752222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215752222E3
CAP ALUM 2200UF 20% 200V SNAP

CAP ALUM 2200UF 20% 200V SNAP

Supplier's Site
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Vishay - 18C4770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Vishay
18C4770
Capacitor Alum Elec, 2200Uf, 200V; Capacitance Vishay 18C4770
CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Series Name:157 PUM-SI; Product Diameter:35mm; ESR:0.26ohmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 200V; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Series Name:157 PUM-SI; Product Diameter:35mm; ESR:0.26ohmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 2200 F, 20%, 200 V, 35 Mm, 0.26 Ohm Rohs Compliant Vishay - 98K6886 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 2200 F, 20%, 200 V, 35 Mm, 0.26 Ohm Rohs Compliant Vishay
98K6886
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 2200 F, 20%, 200 V, 35 Mm, 0.26 Ohm Rohs Compliant Vishay 98K6886
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 2200 F, 20%, 200 V, 35 mm, 0.26 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 2200 F, 20%, 200 V, 35 mm, 0.26 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3210402 MAL215752222E3-ND MAL215752222E3 18C4770 98K6886
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 2200Uf, 200V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 2200 F, 20%, 200 V, 35 Mm, 0.26 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details