330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 600mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 330UF 20% 450V SNAP
CAPACITOR ALUM ELEC, 330UF, 450V; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI SeriesRoHS Compliant: Yes
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 330 F, 20%, 450 V, 30 mm, 0.28 ohm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215747331E3-ND | MAL215747331E3 | 18C4768 | 98K6884 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 330Uf, 450V; Capacitance Vishay | Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 330 F, 20%, 450 V, 30 Mm, 0.28 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |