Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215746471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 250mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 250mOhm 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4348PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4348PHBK-ND
Aluminum Electrolytic Capacitors 4348PHBK-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 250mOhm 5000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 250mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215746471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215746471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215746471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site
Capacitor Alum Elec, 470Uf, 400V; Capacitance Vishay - 18C4765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 400V; Capacitance Vishay
18C4765
Capacitor Alum Elec, 470Uf, 400V; Capacitance Vishay 18C4765
CAPACITOR ALUM ELEC, 470UF, 400V; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 400V; Capacitance:470µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4348PHBK-ND MAL215746471E3 18C4765
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 470Uf, 400V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details