Vishay Precision Group Aluminium Capacitors MAL215746221E3

Description
Vishay MAL215746221E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215746221E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3210452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3210452
Aluminium Capacitors 3210452
Vishay MAL215746221E3 Capacitor

Vishay MAL215746221E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4347PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4347PHBK-ND
Aluminum Electrolytic Capacitors 4347PHBK-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 520mOhm 5000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 520mOhm 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 220Uf, 400V; Capacitance Vishay - 18C4764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 400V; Capacitance Vishay
18C4764
Capacitor Alum Elec, 220Uf, 400V; Capacitance Vishay 18C4764
CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:25mm; Product Height:40mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 400V; Capacitance:220µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:25mm; Product Height:40mmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant Vishay - 98K6880 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant Vishay
98K6880
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant Vishay 98K6880
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 220 F, 20%, 400 V, 25 mm, 0.52 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 220 F, 20%, 400 V, 25 mm, 0.52 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215746221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215746221E3
Capacitors - Aluminum Electrolytic Capacitors MAL215746221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3210452 4347PHBK-ND 18C4764 98K6880 MAL215746221E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 400V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details