Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215737101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215737101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215737101E3-ND
Aluminum Electrolytic Capacitors MAL215737101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2Ohm @ 100Hz 5000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215737101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215737101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215737101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay - 18C4761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay
18C4761
Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay 18C4761
CAPACITOR ALUM ELEC, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:22mm; Product Height:35mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 450V; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:157 PUM-SI Series; Product Diameter:22mm; Product Height:35mmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.84 Ohm Rohs Compliant Vishay - 85K8739 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.84 Ohm Rohs Compliant Vishay
85K8739
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.84 Ohm Rohs Compliant Vishay 85K8739
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 450 V, 22 mm, 0.84 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 100 F, 20%, 450 V, 22 mm, 0.84 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215737101E3-ND MAL215737101E3 18C4761 85K8739
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 450V; Capacitance Vishay Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 100 F, 20%, 450 V, 22 Mm, 0.84 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details