Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215729181E3

Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215729181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215729181E3-ND
Aluminum Electrolytic Capacitors MAL215729181E3-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 5000 Hrs @ 85°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215729181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215729181E3
Capacitors - Aluminum Electrolytic Capacitors MAL215729181E3
CAP ALUM 180UF 20% 500V SNAP

CAP ALUM 180UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215729181E3-ND MAL215729181E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details