Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215712471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 580mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 580mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215712471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215712471E3-ND
Aluminum Electrolytic Capacitors MAL215712471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 580mOhm @ 100Hz 5000 Hrs @ 85°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 580mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
470 200V 22X35Mm 85 5000H Vishay - 22M6847 - Newark, An Avnet Company
Chicago, IL, United States
470 200V 22X35Mm 85 5000H Vishay
22M6847
470 200V 22X35Mm 85 5000H Vishay 22M6847
470 200V 22x35mm 85 5000h

470 200V 22x35mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215712471E3-ND 22M6847
Product Name Aluminum Electrolytic Capacitors 470 200V 22X35Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details