Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215677153E3

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215677153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215677153E3-ND
Aluminum Electrolytic Capacitors MAL215677153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 5000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 41mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215677153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215677153E3
Capacitors - Aluminum Electrolytic Capacitors MAL215677153E3
CAP ALUM 15000UF 20% 40V SNAP

CAP ALUM 15000UF 20% 40V SNAP

Supplier's Site
15000 40V 30X50Mm 85 5000H Vishay - 22M6840 - Newark, An Avnet Company
Chicago, IL, United States
15000 40V 30X50Mm 85 5000H Vishay
22M6840
15000 40V 30X50Mm 85 5000H Vishay 22M6840
15000 40V 30x50mm 85 5000h

15000 40V 30x50mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215677153E3-ND MAL215677153E3 22M6840
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 15000 40V 30X50Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers