Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215669222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215669222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215669222E3-ND
Aluminum Electrolytic Capacitors MAL215669222E3-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 164mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215669222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215669222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215669222E3
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site
2200 100V 25X40Mm 85 5000H Vishay - 22M6834 - Newark, An Avnet Company
Chicago, IL, United States
2200 100V 25X40Mm 85 5000H Vishay
22M6834
2200 100V 25X40Mm 85 5000H Vishay 22M6834
2200 100V 25x40mm 85 5000h

2200 100V 25x40mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215669222E3-ND MAL215669222E3 22M6834
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 100V 25X40Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details