Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215666123E3

Description
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 40mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 40mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215666123E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215666123E3-ND
Aluminum Electrolytic Capacitors MAL215666123E3-ND
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 40mOhm @ 100Hz 5000 Hrs @ 85°C

12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 40mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215666123E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215666123E3
Capacitors - Aluminum Electrolytic Capacitors MAL215666123E3
CAP ALUM 12000UF 20% 25V SNAP

CAP ALUM 12000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215666123E3-ND MAL215666123E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details