Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215658153E3

Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215658153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215658153E3-ND
Aluminum Electrolytic Capacitors MAL215658153E3-ND
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 85°C

15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
15000 63V 35X60Mm 85 5000H Vishay - 22M6799 - Newark, An Avnet Company
Chicago, IL, United States
15000 63V 35X60Mm 85 5000H Vishay
22M6799
15000 63V 35X60Mm 85 5000H Vishay 22M6799
15000 63V 35x60mm 85 5000h

15000 63V 35x60mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215658153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215658153E3
Capacitors - Aluminum Electrolytic Capacitors MAL215658153E3
CAP ALUM 15000UF 20% 63V SNAP

CAP ALUM 15000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215658153E3-ND 22M6799 MAL215658153E3
Product Name Aluminum Electrolytic Capacitors 15000 63V 35X60Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details