Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215657183E3

Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 62mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 62mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215657183E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215657183E3-ND
Aluminum Electrolytic Capacitors MAL215657183E3-ND
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 62mOhm @ 100Hz 5000 Hrs @ 85°C

18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 62mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
18000 40V 35X40Mm 85 5000H Vishay - 22M6793 - Newark, An Avnet Company
Chicago, IL, United States
18000 40V 35X40Mm 85 5000H Vishay
22M6793
18000 40V 35X40Mm 85 5000H Vishay 22M6793
18000 40V 35x40mm 85 5000h

18000 40V 35x40mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215657183E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215657183E3
Capacitors - Aluminum Electrolytic Capacitors MAL215657183E3
CAP ALUM 18000UF 20% 40V SNAP

CAP ALUM 18000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215657183E3-ND 22M6793 MAL215657183E3
Product Name Aluminum Electrolytic Capacitors 18000 40V 35X40Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713247 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details