Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215651223E3

Description
22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 51mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 51mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215651223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215651223E3-ND
Aluminum Electrolytic Capacitors MAL215651223E3-ND
22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 51mOhm @ 100Hz 5000 Hrs @ 85°C

22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 51mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
22000 50V 35X60Mm 85 5000H Vishay - 22M6782 - Newark, An Avnet Company
Chicago, IL, United States
22000 50V 35X60Mm 85 5000H Vishay
22M6782
22000 50V 35X60Mm 85 5000H Vishay 22M6782
22000 50V 35x60mm 85 5000h

22000 50V 35x60mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215651223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215651223E3
Capacitors - Aluminum Electrolytic Capacitors MAL215651223E3
CAP ALUM 22000UF 20% 50V SNAP

CAP ALUM 22000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215651223E3-ND 22M6782 MAL215651223E3
Product Name Aluminum Electrolytic Capacitors 22000 50V 35X60Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details