Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215651123E3

Description
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215651123E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215651123E3-ND
Aluminum Electrolytic Capacitors MAL215651123E3-ND
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 85°C

12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 43mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
12000 50V 30X50Mm 85 5000H Vishay - 22M6779 - Newark, An Avnet Company
Chicago, IL, United States
12000 50V 30X50Mm 85 5000H Vishay
22M6779
12000 50V 30X50Mm 85 5000H Vishay 22M6779
12000 50V 30x50mm 85 5000h

12000 50V 30x50mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215651123E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215651123E3
Capacitors - Aluminum Electrolytic Capacitors MAL215651123E3
CAP ALUM 12000UF 20% 50V SNAP

CAP ALUM 12000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215651123E3-ND 22M6779 MAL215651123E3
Product Name Aluminum Electrolytic Capacitors 12000 50V 30X50Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details