Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215629222E3

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 164mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215629222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215629222E3-ND
Aluminum Electrolytic Capacitors MAL215629222E3-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 164mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 164mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - MAL215629222E3 - 1211762-MAL215629222E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215629222E3
1211762-MAL215629222E3
Aluminum Capacitors - MAL215629222E3 1211762-MAL215629222E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211762-MAL215629222 E3 Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 2200μF Tolerance: ±20% Voltage - Rated: 100V Lead Spacing: 0.394" (10.00mm) Impedance: 154 mOhms ESR (Equivalent Series Resistance): 164mOhm at 100Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 1.654" (42.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 0.984" Dia (25.00mm) Lifetime at Temp.: 5000 Hrs at 85°C Ripple Current at Low Frequency: 2.77A at 100Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211762-MAL215629222E3
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 2200μF
Tolerance: ±20%
Voltage - Rated: 100V
Lead Spacing: 0.394" (10.00mm)
Impedance: 154 mOhms
ESR (Equivalent Series Resistance): 164mOhm at 100Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 1.654" (42.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 0.984" Dia (25.00mm)
Lifetime at Temp.: 5000 Hrs at 85°C
Ripple Current at Low Frequency: 2.77A at 100Hz

Buy Now
Singapore, Singapore
2200UF 100V Capacitor
58-MAL215629222E3
2200UF 100V Capacitor 58-MAL215629222E3
CAP ALUM 2200UF 20% 100V SNAP Product overview: MAL215629222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215629222E3 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 100V SNAP Product overview: MAL215629222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215629222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215629222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215629222E3
Capacitors - Aluminum Electrolytic Capacitors MAL215629222E3
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site
2200 100V 25X40Mm 85 5000H Vishay - 22M6766 - Newark, An Avnet Company
Chicago, IL, United States
2200 100V 25X40Mm 85 5000H Vishay
22M6766
2200 100V 25X40Mm 85 5000H Vishay 22M6766
2200 100V 25x40mm 85 5000h

2200 100V 25x40mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215629222E3-ND 1211762-MAL215629222E3 58-MAL215629222E3 MAL215629222E3 22M6766
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL215629222E3 2200UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors 2200 100V 25X40Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers