Vishay Intertechnology, Inc. 3900UF 63V Capacitor MAL215628392E3

Description
CAP ALUM 3900UF 20% 63V SNAP Product overview: MAL215628392E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215628392E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 3900UF 20% 63V SNAP Product overview: MAL215628392E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215628392E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900UF 63V Capacitor
58-MAL215628392E3
3900UF 63V Capacitor 58-MAL215628392E3
CAP ALUM 3900UF 20% 63V SNAP Product overview: MAL215628392E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215628392E3 can be used for catalog matching and distributor lookup.

CAP ALUM 3900UF 20% 63V SNAP Product overview: MAL215628392E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215628392E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL215628392E3 - 766313-MAL215628392E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215628392E3
766313-MAL215628392E3
Aluminum Capacitors - MAL215628392E3 766313-MAL215628392E3
Manufacturer: Vishay BC Components Win Source Part Number: 766313-MAL215628392E 3 Series: 156 PUM-SI Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 63V Applications: General Capacitance: 3900μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Impedance: 37 mOhm ESR (Equivalent Series Resistance): 61 mOhm @ 100Hz Lifetime @ Temp.: 5000 Hrs @ 85°C Polarization: Polar Family Name: 156 PUM-SI Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 3.81A @ 100Hz Height - Seated (Maximum): 1.654" (42.00mm) Introduction Date: August 20, 2008 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 766313-MAL215628392E3
Series: 156 PUM-SI
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 63V
Applications: General
Capacitance: 3900μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Impedance: 37 mOhm
ESR (Equivalent Series Resistance): 61 mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Family Name: 156 PUM-SI
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 3.81A @ 100Hz
Height - Seated (Maximum): 1.654" (42.00mm)
Introduction Date: August 20, 2008
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215628392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215628392E3-ND
Aluminum Electrolytic Capacitors MAL215628392E3-ND
3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 100Hz 5000 Hrs @ 85°C

3900µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
3900 63V 25X40Mm 85 5000H Vishay - 22M6761 - Newark, An Avnet Company
Chicago, IL, United States
3900 63V 25X40Mm 85 5000H Vishay
22M6761
3900 63V 25X40Mm 85 5000H Vishay 22M6761
3900 63V 25x40mm 85 5000h

3900 63V 25x40mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215628392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215628392E3
Capacitors - Aluminum Electrolytic Capacitors MAL215628392E3
CAP ALUM 3900UF 20% 63V SNAP

CAP ALUM 3900UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL215628392E3 766313-MAL215628392E3 MAL215628392E3-ND 22M6761 MAL215628392E3
Product Name 3900UF 63V Capacitor Aluminum Capacitors - MAL215628392E3 Aluminum Electrolytic Capacitors 3900 63V 25X40Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers