The Win Source Electronics part number 1034835-MAL215625223
Win Source Part Number: 1034835-MAL215625223
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 156 PUM-SI
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 100
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 29 mOhms
ESR (Equivalent Series Resistance): 44mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
Alternative Parts (Cross-Reference): LGY1C223MELB35; LGY1E223MELC35; LGY1E223MELB45; 16VXG22000MEFCSN30X4
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ Low Frequency: 4.71 A @ 100 Hz
CAP ALUM 22000UF 20% 16V SNAP Product overview: MAL215625223E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215625223E3 can be used for catalog matching and distributor lookup.
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 85°C
22000 16V 30x35mm 85 5000h
CAP ALUM 22000UF 20% 16V SNAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1034835-MAL215625223E3 | 58-MAL215625223E3 | MAL215625223E3-ND | 22M6749 | MAL215625223E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 22000UF 16V Capacitor | Aluminum Electrolytic Capacitors | 22000 16V 30X35Mm 85 5000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | 22000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts |