Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215378101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215378101E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215378101E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215378101E3DKR-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215378101E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215378101E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215378101E3TR-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215378101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215378101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215378101E3CT-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 340mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2806781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806781
Aluminium Capacitors 2806781
Aluminium Capacitors SMD 450V 68uF 20%

Aluminium Capacitors SMD 450V 68uF 20%

Supplier's Site
Aluminium Capacitors - 2806782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806782
Aluminium Capacitors 2806782
Vishay MAL215378101E3 Capacitor

Vishay MAL215378101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806782P
Aluminium Capacitors 2806782P
Aluminium Capacitors SMD 450V 68uF 20%

Aluminium Capacitors SMD 450V 68uF 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215378101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215378101E3
Capacitors - Aluminum Electrolytic Capacitors MAL215378101E3
CAP ALUM 100UF 20% 63V SMD

CAP ALUM 100UF 20% 63V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Smd; Capacitor Case / Package Vishay - 85R5536 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Smd; Capacitor Case / Package Vishay
85R5536
Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Smd; Capacitor Case / Package Vishay 85R5536
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay - 92AH5524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay
92AH5524
Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay 92AH5524
CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215378101E3DKR-ND 56-MAL215378101E3TR-ND 2806781 2806782 MAL215378101E3 85R5536 92AH5524
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Smd; Capacitor Case / Package Vishay Cap, 100Uf, 63V, Alu Elec, Smd Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers