Vishay Intertechnology, Inc. Aluminium Capacitors MAL215376479E3

Description
Aluminium Capacitors SMD 25V 47uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 25V 47uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800411P
Aluminium Capacitors 2800411P
Aluminium Capacitors SMD 25V 47uF 20%

Aluminium Capacitors SMD 25V 47uF 20%

Supplier's Site
Aluminium Capacitors - 2800411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800411
Aluminium Capacitors 2800411
Vishay MAL215376479E3 Capacitor

Vishay MAL215376479E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800410
Aluminium Capacitors 2800410
Aluminium Capacitors SMD 25V 47uF 20%

Aluminium Capacitors SMD 25V 47uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215376479E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376479E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215376479E3TR-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215376479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215376479E3CT-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215376479E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376479E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215376479E3DKR-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215376479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215376479E3
Capacitors - Aluminum Electrolytic Capacitors MAL215376479E3
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 47 F, 25 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay - 85R5535 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 47 F, 25 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay
85R5535
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 47 F, 25 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay 85R5535
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 47 F, 25 V, Radial Can - SMD, 8 mm, 1.2 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 47 F, 25 V, Radial Can - SMD, 8 mm, 1.2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800411P 2800411 56-MAL215376479E3TR-ND 56-MAL215376479E3DKR-ND MAL215376479E3 85R5535
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 47 F, 25 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers