Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215376331E3

Description
CAP ALUM 330UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215376331E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376331E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215376331E3DKR-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215376331E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376331E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215376331E3TR-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 270mOhm @ 100kHz 3000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 270mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215376331E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215376331E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215376331E3CT-ND
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Buy Now Datasheet
Aluminium Capacitors - 2800406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800406
Aluminium Capacitors 2800406
Vishay MAL215376331E3 Capacitor

Vishay MAL215376331E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800405
Aluminium Capacitors 2800405
Aluminium Capacitors SMD 330uF 25V 3000h

Aluminium Capacitors SMD 330uF 25V 3000h

Supplier's Site
Aluminium Capacitors - 2800406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800406P
Aluminium Capacitors 2800406P
Aluminium Capacitors SMD 330uF 25V 3000h

Aluminium Capacitors SMD 330uF 25V 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215376331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215376331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215376331E3
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay - 85R5533 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
85R5533
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay 85R5533
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 330 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 330 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215376331E3DKR-ND 56-MAL215376331E3TR-ND 2800406 2800405 MAL215376331E3 85R5533
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers