The Vishay 470µF, 16V radial SMD capacitor is a polarized aluminum electrolytic capacitor designed for surface mount technology. It features a compact vertical construction that minimizes board space usage and is suitable for high-temperature applications, with an operating temperature range from -55°C to +105°C. The capacitor has a long useful life, rated for 3000 hours at 105°C, and is RoHS compliant, ensuring it meets environmental standards. It is supplied in blister tape on reels for automated assembly processes. The capacitor's low equivalent series resistance (ESR) of 0.25 ohms enhances its performance in applications such as coupling, decoupling, smoothing, and filtering in telecommunications and automotive sectors.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 250mOhm @ 100kHz 3000 Hrs @ 105°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 250mOhm @ 100kHz 3000 Hrs @ 105°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 250mOhm @ 100kHz 3000 Hrs @ 105°C
Aluminium Capacitors SMD 470uF 16volts
Aluminium Capacitors SMD 470uF 16volts
Vishay MAL215375471E3 Capacitor
CAP ALUM 470UF 20% 16V SMD Product overview: MAL215375471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215375471E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 16V SMD
CAP, 470µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:0.25ohm; Product Range:-; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215375471E3CT-ND | 56-MAL215375471E3DKR-ND | 2800404P | 2800404 | 58-MAL215375471E3 | MAL215375471E3 | 85R5531 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | SMD 470UF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |