47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C
Vishay MAL215373479E3 Capacitor
Aluminium Capacitors SMD 6.3V 47uF 20%
Aluminium Capacitors SMD 6.3V 47uF 20%
CAP ALUM 47UF 20% 6.3V SMD
CAPACITOR ALUM ELEC, 47UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:4ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 47 F, 6.3 V, Radial Can - SMD, 5 mm, 4 ohm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL215373479E3-ND | 2800398 | 2800398P | MAL215373479E3 | 22M6686 | 85R5521 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 47Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay | Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 47 F, 6.3 V, Radial Can Smd, 5 Mm, 4 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |