Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215373331E3

Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215373331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215373331E3-ND
Aluminum Electrolytic Capacitors MAL215373331E3-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 500mOhm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 6.3 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 85R5519 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 6.3 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
85R5519
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 6.3 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 85R5519
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 330 F, 6.3 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 330 F, 6.3 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215373331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215373331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215373331E3
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215373331E3-ND 85R5519 MAL215373331E3
Product Name Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 330 F, 6.3 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details