Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215373229E3

Description
CAP ALUM 22UF 20% 6.3V SMD
Request a Quote Datasheet
Description
CAP ALUM 22UF 20% 6.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215373229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215373229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215373229E3CT-ND
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215373229E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215373229E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215373229E3TR-ND
22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 8Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800396P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800396P
Aluminium Capacitors 2800396P
Aluminium Capacitors SMD 6.3V 22uF 20%

Aluminium Capacitors SMD 6.3V 22uF 20%

Supplier's Site
Aluminium Capacitors - 2800395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800395
Aluminium Capacitors 2800395
Aluminium Capacitors SMD 6.3V 22uF 20%

Aluminium Capacitors SMD 6.3V 22uF 20%

Supplier's Site
Aluminium Capacitors - 2800396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800396
Aluminium Capacitors 2800396
Vishay MAL215373229E3 Capacitor

Vishay MAL215373229E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215373229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215373229E3
Capacitors - Aluminum Electrolytic Capacitors MAL215373229E3
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 22 F, 6.3 V, Radial Can Smd, 4 Mm, 8 Ohm Rohs Compliant Vishay - 85R5518 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 22 F, 6.3 V, Radial Can Smd, 4 Mm, 8 Ohm Rohs Compliant Vishay
85R5518
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 22 F, 6.3 V, Radial Can Smd, 4 Mm, 8 Ohm Rohs Compliant Vishay 85R5518
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 22 F, 6.3 V, Radial Can - SMD, 4 mm, 8 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 22 F, 6.3 V, Radial Can - SMD, 4 mm, 8 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215373229E3CT-ND 2800396P 2800396 MAL215373229E3 85R5518
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 22 F, 6.3 V, Radial Can Smd, 4 Mm, 8 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details