Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215371477E3

Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215371477E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371477E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215371477E3TR-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215371477E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371477E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215371477E3CT-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800391
Aluminium Capacitors 2800391
Aluminium Capacitors SMD 50V .47uF 20%

Aluminium Capacitors SMD 50V .47uF 20%

Supplier's Site
Aluminium Capacitors - 2800392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800392
Aluminium Capacitors 2800392
Vishay MAL215371477E3 Capacitor

Vishay MAL215371477E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800392P
Aluminium Capacitors 2800392P
Aluminium Capacitors SMD 50V .47uF 20%

Aluminium Capacitors SMD 50V .47uF 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215371477E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215371477E3
Capacitors - Aluminum Electrolytic Capacitors MAL215371477E3
CAP ALUM 0.47UF 20% 50V SMD

CAP ALUM 0.47UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay - 85R5516 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay
85R5516
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay 85R5516
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 0.47 F, 50 V, Radial Can - SMD, 4 mm, 12 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 0.47 F, 50 V, Radial Can - SMD, 4 mm, 12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215371477E3TR-ND 2800391 2800392 MAL215371477E3 85R5516
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 0.47 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details