Vishay MAL215371338E3 Capacitor
Vishay MAL215371338E3 Capacitor
Vishay MAL215371338E3 Capacitor
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 3.3UF 20% 50V SMD
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 3.3 F, 50 V, Radial Can - SMD, 4 mm, 12 ohm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800389 | MAL215371338E3-ND | MAL215371338E3 | 85R5514 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 3.3 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |