Vishay Intertechnology, Inc. Aluminium Capacitors MAL215371228E3

Description
Aluminium Capacitors SMD 50V 2.2uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 50V 2.2uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800386P
Aluminium Capacitors 2800386P
Aluminium Capacitors SMD 50V 2.2uF 20%

Aluminium Capacitors SMD 50V 2.2uF 20%

Supplier's Site
Aluminium Capacitors - 2800384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800384
Aluminium Capacitors 2800384
Aluminium Capacitors SMD 50V 2.2uF 20%

Aluminium Capacitors SMD 50V 2.2uF 20%

Supplier's Site
Aluminium Capacitors - 2800386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800386
Aluminium Capacitors 2800386
Vishay MAL215371228E3 Capacitor

Vishay MAL215371228E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215371228E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371228E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215371228E3CT-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215371228E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371228E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215371228E3TR-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215371228E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215371228E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215371228E3DKR-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay - 85R5512 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay
85R5512
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay 85R5512
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 2.2 F, 50 V, Radial Can - SMD, 4 mm, 12 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 2.2 F, 50 V, Radial Can - SMD, 4 mm, 12 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215371228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215371228E3
Capacitors - Aluminum Electrolytic Capacitors MAL215371228E3
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800386P 2800386 56-MAL215371228E3CT-ND 56-MAL215371228E3DKR-ND 85R5512 MAL215371228E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 2.2 F, 50 V, Radial Can Smd, 4 Mm, 12 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers