1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 12Ohm @ 100kHz 2000 Hrs @ 105°C
Cap Aluminum Lytic 1uF 50V 20% (4 X 5.3mm) SMD 12 Ohm 7mA 2000h 105°C T/R Product overview: MAL215371108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215371108E3 can be used for catalog matching and distributor lookup.
CAP ALUM 1UF 20% 50V SMD
CAP ALUM 1UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:12ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:12ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
CAP, 1UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215371108E3CT-ND | 56-MAL215371108E3DKR-ND | 58-MAL215371108E3 | MAL215371108E3 | MAL215371108E3 | 94M5880 | 89AH1041 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 1uF 50V 12 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd; Capacitor Case / Package Vishay | Cap, 1Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |