Vishay Intertechnology, Inc. Aluminium Capacitors MAL215370339E3

Description
Aluminium Capacitors SMD 33uF 35V 3000h
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 33uF 35V 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800382
Aluminium Capacitors 2800382
Aluminium Capacitors SMD 33uF 35V 3000h

Aluminium Capacitors SMD 33uF 35V 3000h

Supplier's Site
Aluminium Capacitors - 2800383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800383P
Aluminium Capacitors 2800383P
Aluminium Capacitors SMD 33uF 35V 3000h

Aluminium Capacitors SMD 33uF 35V 3000h

Supplier's Site
Aluminium Capacitors - 2800383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800383
Aluminium Capacitors 2800383
Vishay MAL215370339E3 Capacitor

Vishay MAL215370339E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215370339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215370339E3-ND
Aluminum Electrolytic Capacitors MAL215370339E3-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.2Ohm @ 100kHz 3000 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 33 F, 35 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay - 85R5511 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 33 F, 35 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay
85R5511
Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 33 F, 35 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay 85R5511
SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 33 F, 35 V, Radial Can - SMD, 8 mm, 1.2 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CLV Series, 33 F, 35 V, Radial Can - SMD, 8 mm, 1.2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215370339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215370339E3
Capacitors - Aluminum Electrolytic Capacitors MAL215370339E3
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800382 2800383 MAL215370339E3-ND 85R5511 MAL215370339E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 153 Clv Series, 33 F, 35 V, Radial Can Smd, 8 Mm, 1.2 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details