Vishay Precision Group Aluminum Electrolytic Capacitors MAL215370229E3

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215370229E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370229E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215370229E3DKR-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215370229E3CT-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370229E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370229E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215370229E3TR-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.2Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6668
Capacitor Alum Elec, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6668
CAPACITOR ALUM ELEC, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:22µF; Voltage(DC):35V; ESR:2.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:22µF; Voltage(DC):35V; ESR:2.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay - 67AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay
67AH2800
Cap, 22Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay 67AH2800
CAP, 22UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 22UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Vishay - 98K7049 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Vishay
98K7049
Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Vishay 98K7049
SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 22 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 153 CRV Series, 22 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215370229E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215370229E3
Capacitors - Aluminum Electrolytic Capacitors MAL215370229E3
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215370229E3DKR-ND 56-MAL215370229E3CT-ND 22M6668 67AH2800 98K7049 MAL215370229E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay Cap, 22Uf, 35V, Alu Elec, Smd Rohs Compliant Vishay Smd Aluminium Electrolytic Capacitor, 153 Crv Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details