Vishay Intertechnology, Inc. Aluminium Capacitors MAL215370109E3

Description
Aluminium Capacitors SMD 35V 10uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors SMD 35V 10uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800380
Aluminium Capacitors 2800380
Aluminium Capacitors SMD 35V 10uF 20%

Aluminium Capacitors SMD 35V 10uF 20%

Supplier's Site
Aluminium Capacitors - 2800381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800381P
Aluminium Capacitors 2800381P
Aluminium Capacitors SMD 35V 10uF 20%

Aluminium Capacitors SMD 35V 10uF 20%

Supplier's Site
Aluminium Capacitors - 2800381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800381
Aluminium Capacitors 2800381
Vishay MAL215370109E3 Capacitor

Vishay MAL215370109E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215370109E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370109E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215370109E3DKR-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215370109E3CT-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215370109E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215370109E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215370109E3TR-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215370109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215370109E3
Capacitors - Aluminum Electrolytic Capacitors MAL215370109E3
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay - 94M5877 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay
94M5877
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay 94M5877
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:4ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:4ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:153 CRV Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay - 22M6666 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay
22M6666
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Vishay 22M6666
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:4ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:4ohm; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800380 2800381 56-MAL215370109E3DKR-ND 56-MAL215370109E3CT-ND MAL215370109E3 94M5877
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details