Vishay Precision Group Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Product Range Vishay MAL215361479E3

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Product Range:VISHAY - 153 CLV Series; Capacitance:47µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Diameter:8mm; ESR:0.5ohm; Height:10mm; Ripple Current AC:180mA RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Product Range:VISHAY - 153 CLV Series; Capacitance:47µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Diameter:8mm; ESR:0.5ohm; Height:10mm; Ripple Current AC:180mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Product Range Vishay - 18C4750 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Product Range Vishay
18C4750
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Product Range Vishay 18C4750
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Product Range:VISHAY - 153 CLV Series; Capacitance:47µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Diameter:8mm; ESR:0.5ohm; Height:10mm; Ripple Current AC:180mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Product Range:VISHAY - 153 CLV Series; Capacitance:47µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Diameter:8mm; ESR:0.5ohm; Height:10mm; Ripple Current AC:180mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18C4750
Product Name Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Product Range Vishay
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers