Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299705E3

Description
15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299705E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299705E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299705E3CT-ND
15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299705E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299705E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299705E3TR-ND
15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

15µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1912
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1912
CAP, 15UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 15UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1911
Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1911
CAP, 15UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 15UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299705E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299705E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299705E3
CAP ALUM 15UF 20% 450V SMD

CAP ALUM 15UF 20% 450V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL215299705E3CT-ND 40AH1912 MAL215299705E3
Product Name Aluminum Electrolytic Capacitors Cap, 15Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details