Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299703E3

Description
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299703E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299703E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299703E3TR-ND
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

Buy Now Datasheet
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1907
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1907
CAP, 5.6UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 5.6UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1908
Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1908
CAP, 5.6UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 5.6UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299703E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299703E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299703E3
CAP ALUM 5.6UF 20% 450V SMD

CAP ALUM 5.6UF 20% 450V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL215299703E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215299703E3
Aluminum Electrolytic Capacitors MAL215299703E3
CAP ALUM 5.6UF 20% 450V SMD

CAP ALUM 5.6UF 20% 450V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215299703E3TR-ND 40AH1907 MAL215299703E3 MAL215299703E3
Product Name Aluminum Electrolytic Capacitors Cap, 5.6Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details