Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299608E3

Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299608E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299608E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299608E3CT-ND
33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299608E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299608E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299608E3TR-ND
33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 137421887 - Radwell International
Willingboro, NJ, United States
Capacitor
137421887
Capacitor 137421887
(PRICE/TC) CAP, 33UF, 400V, 19 MM X 22 MM, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33F; VOLTAGE RATING:400V; ESR:-; PRODUCT RANGE:152 CME SERIES; LIFETIME @ TEMPERATURE:6000 HOURS @ 105C; POLARITY:POLAR. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 33UF, 400V, 19 MM X 22 MM, ALU ELEC, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33F; VOLTAGE RATING:400V; ESR:-; PRODUCT RANGE:152 CME SERIES; LIFETIME @ TEMPERATURE:6000 HOURS @ 105C; POLARITY:POLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1901
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1901
CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1902
Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1902
CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299608E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299608E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299608E3
CAP ALUM 33UF 20% 400V SMD

CAP ALUM 33UF 20% 400V SMD

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215299608E3CT-ND 137421887 40AH1901 MAL215299608E3
Product Name Aluminum Electrolytic Capacitors Capacitor Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details