Vishay Intertechnology, Inc. Aluminium Capacitors MAL215299607E3

Description
Capacitor ALU SMD 22uF 400V 105°C 4000h
Request a Quote Datasheet
Description
Capacitor ALU SMD 22uF 400V 105°C 4000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1967748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967748
Aluminium Capacitors 1967748
Capacitor ALU SMD 22uF 400V 105°C 4000h

Capacitor ALU SMD 22uF 400V 105°C 4000h

Supplier's Site
Aluminium Capacitors - 1967749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967749
Aluminium Capacitors 1967749
Capacitor ALU SMD 22uF 400V 105°C 4000h

Capacitor ALU SMD 22uF 400V 105°C 4000h

Supplier's Site
Aluminium Capacitors - 1967749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967749P
Aluminium Capacitors 1967749P
Capacitor ALU SMD 22uF 400V 105°C 4000h

Capacitor ALU SMD 22uF 400V 105°C 4000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215299607E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299607E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299607E3TR-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1900
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1900
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1899
Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1899
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299607E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299607E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299607E3
CAP ALUM 22UF 20% 400V SMD

CAP ALUM 22UF 20% 400V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1967748 1967749 1967749P 56-MAL215299607E3TR-ND 40AH1900 MAL215299607E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details