Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215299605E3

Description
18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215299605E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299605E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299605E3CT-ND
18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299605E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299605E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299605E3TR-ND
18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

18µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215299605E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299605E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299605E3
CAP ALUM 18UF 20% 400V SMD

CAP ALUM 18UF 20% 400V SMD

Supplier's Site
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1896
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1896
CAP, 18UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 18UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1895
Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1895
CAP, 18UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 18UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:18µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL215299605E3CT-ND MAL215299605E3 40AH1896
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 18Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C572T200CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5700 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details