Vishay Intertechnology, Inc. Aluminium Capacitors MAL215299604E3

Description
Vishay MAL215299604E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL215299604E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1967742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967742
Aluminium Capacitors 1967742
Vishay MAL215299604E3 Capacitor

Vishay MAL215299604E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1967741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967741
Aluminium Capacitors 1967741
Vishay MAL215299604E3 Capacitor

Vishay MAL215299604E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1967742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1967742P
Aluminium Capacitors 1967742P
Vishay MAL215299604E3 Capacitor

Vishay MAL215299604E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL215299604E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299604E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215299604E3CT-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299604E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299604E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL215299604E3DKR-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215299604E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215299604E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215299604E3TR-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 105°C

Buy Now Datasheet
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 40AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
40AH1894
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 40AH1894
CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 400V, Alu Elec, Smd; Ae Capacitor Case Vishay - 40AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400V, Alu Elec, Smd; Ae Capacitor Case Vishay
40AH1893
Cap, 10Uf, 400V, Alu Elec, Smd; Ae Capacitor Case Vishay 40AH1893
CAP, 10UF, 400V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Series Name:152 CME; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAP, 10UF, 400V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Series Name:152 CME; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay - 64AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay
64AH3925
Cap, 10Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay 64AH3925
CAP, 10UF, 400V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 10UF, 400V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215299604E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215299604E3
Capacitors - Aluminum Electrolytic Capacitors MAL215299604E3
CAP ALUM 10UF 20% 400V SMD

CAP ALUM 10UF 20% 400V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1967742 1967741 1967742P 56-MAL215299604E3CT-ND 56-MAL215299604E3DKR-ND 40AH1894 40AH1893 64AH3925 MAL215299604E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Cap, 10Uf, 400V, Alu Elec, Smd; Ae Capacitor Case Vishay Cap, 10Uf, 400V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details